onsemi Single Diodes FFPF06F150STU

Description
Diode Standard 1500V 6A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 1500V 6A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFPF06F150STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF06F150STU-ND
Single Diodes FFPF06F150STU-ND
Diode Standard 1500V 6A Through Hole TO-220F-2L

Diode Standard 1500V 6A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FFPF06F150STU - 204160-FFPF06F150STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF06F150STU
204160-FFPF06F150STU
Diodes, Rectifiers - Single - FFPF06F150STU 204160-FFPF06F150STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204160-FFPF06F150STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A Reverse Recovery Time (trr): 170ns Current - Reverse Leakage @ Vr: 7μA @ 1500V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204160-FFPF06F150STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 7μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5KV 6A Diode and Rectifier - 280-FFPF06F150STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 6A Diode and Rectifier
280-FFPF06F150STU
1.5KV 6A Diode and Rectifier 280-FFPF06F150STU
DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06F150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06F150STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06F150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06F150STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF06F150STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF06F150STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF06F150STU
DIODE GEN PURP 1.5KV 6A TO220F

DIODE GEN PURP 1.5KV 6A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FFPF06F150STU-ND 204160-FFPF06F150STU 280-FFPF06F150STU FFPF06F150STU
Product Name Single Diodes Diodes, Rectifiers - Single - FFPF06F150STU 1.5KV 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.6 volts 1.6 volts
VR 1500 volts
IR 0.0070 mA
Unlock Full Specs
to access all available technical data