1A 40V Schottky Rectifier, DO-214AC, SMD Product overview: FMKA140 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMKA140 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039148-FMKA140
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 5k pcs
DIODE SCHOTTKY 40V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-FMKA140 | FMKA140TR-ND | FMKA140 | 1039148-FMKA140 | FMKA140 |
| Product Name | Schottky SMD 1A 40V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FMKA140 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DO-214AC | SMA; SMA (DO-214AC) | ||
| IO | 1 amps | ||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |