Diode Silicon Carbide Schottky 1200V 17A (DC) Through Hole TO-247-2
FFSH10120A - SiC Diode, 1200V, 10A, TO-247-2
DIODE SIL CARB 1.2KV 17A TO247-2
Schottky Diodes & Rectifiers 1200V 10A SIC SBD
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 5556-FFSH10120A-ND | FFSH10120A | FFSH10120A | FFSH10120A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |