Diode Standard 1200V 3A Through Hole TO-220F-2L
DIODE GEN PURP 1.2KV 3A TO220F
DIODE GEN PURP 1.2KV 3A TO220F
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | FMC-26UA-ND | FMC-26UA | FMC-26UA |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| RoHS Compliant | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 4 volts | 4 volts |