onsemi Schottky 1200V 10A Diode and Rectifier FFSH10120ADN-F155

Description
SiC Schottky Diodes 1200V SiC SBD 10A Product overview: FFSH10120ADN-F155 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 10A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSH10120ADN-F1 55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SiC Schottky Diodes 1200V SiC SBD 10A Product overview: FFSH10120ADN-F155 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 10A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSH10120ADN-F1 55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 1200V 10A Diode and Rectifier
2042-FFSH10120ADN-F155
Schottky 1200V 10A Diode and Rectifier 2042-FFSH10120ADN-F155
SiC Schottky Diodes 1200V SiC SBD 10A Product overview: FFSH10120ADN-F155 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 10A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSH10120ADN-F1 55 can be used for catalog matching and distributor lookup.

SiC Schottky Diodes 1200V SiC SBD 10A Product overview: FFSH10120ADN-F155 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 10A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSH10120ADN-F155 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324038-FFSH10120ADN-F155 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324038-FFSH10120ADN-F155
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324038-FFSH10120ADN-F155
Manufacturer: onsemi Win Source Part Number: 1324038-FFSH10120ADN -F155 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 69 REACH Status: REACH Affected Other Part Number: 2156-FFSH10120ADN-F1 55-488 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1324038-FFSH10120ADN-F155
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 69
REACH Status: REACH Affected
Other Part Number: 2156-FFSH10120ADN-F155-488
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
 - FFSH10120ADN-F155 - Rochester Electronics
Newburyport, MA, United States
FFSH10120 - SIC 1200V DIODE

FFSH10120 - SIC 1200V DIODE

Supplier's Site Datasheet
Diode Arrays - FFSH10120ADN-F155-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSH10120ADN-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSH10120ADN-F155
Discrete Semiconductor Products - Diodes - Rectifiers FFSH10120ADN-F155
DIODE ARR SIC 1200V 10A TO247-3

DIODE ARR SIC 1200V 10A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSH10120ADN-F155
Schottky Diodes & Rectifiers FFSH10120ADN-F155
Schottky Diodes & Rectifiers 1200V SiC SBD 10A

Schottky Diodes & Rectifiers 1200V SiC SBD 10A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 2042-FFSH10120ADN-F155 1324038-FFSH10120ADN-F155 FFSH10120ADN-F155 FFSH10120ADN-F155-ND FFSH10120ADN-F155 FFSH10120ADN-F155
Product Name Schottky 1200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-247; TO-247-3 TO-247
Unlock Full Specs
to access all available technical data