Sanken Electric Co., Ltd. 600V 10A Diode and Rectifier FMN-1106S

Description
DIODE GEN PURP 600V 10A TO220F Product overview: FMN-1106S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMN-1106S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 10A TO220F Product overview: FMN-1106S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMN-1106S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 10A Diode and Rectifier - 280-FMN-1106S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-FMN-1106S
600V 10A Diode and Rectifier 280-FMN-1106S
DIODE GEN PURP 600V 10A TO220F Product overview: FMN-1106S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMN-1106S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220F Product overview: FMN-1106S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMN-1106S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FMN-1106S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMN-1106S-ND
Single Diodes FMN-1106S-ND
Diode Standard 600V 10A Through Hole TO-220F-2L

Diode Standard 600V 10A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FMN-1106S - 204241-FMN-1106S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMN-1106S
204241-FMN-1106S
Diodes, Rectifiers - Single - FMN-1106S 204241-FMN-1106S
Manufacturer: Sanken Win Source Part Number: 204241-FMN-1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 204241-FMN-1106S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMN-1106S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMN-1106S
Discrete Semiconductor Products - Diodes - Rectifiers FMN-1106S
DIODE GEN PURP 600V 10A TO220F

DIODE GEN PURP 600V 10A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-FMN-1106S FMN-1106S-ND 204241-FMN-1106S FMN-1106S
Product Name 600V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - FMN-1106S Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-BAR80 E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
High-speed switching diode - BAS316-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 400 volts
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details