Sanken Electric Co., Ltd. 400V 20A Diode and Rectifier FML-4204S

Description
DIODE ARRAY GP 400V 20A TO3PF Product overview: FML-4204S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4204S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 20A TO3PF Product overview: FML-4204S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4204S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 20A Diode and Rectifier
286-FML-4204S
400V 20A Diode and Rectifier 286-FML-4204S
DIODE ARRAY GP 400V 20A TO3PF Product overview: FML-4204S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4204S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 20A TO3PF Product overview: FML-4204S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-4204S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FML-4204S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FML-4204S-ND
Diode Arrays FML-4204S-ND
Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FML-4204S - 204235-FML-4204S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FML-4204S
204235-FML-4204S
Diodes, Rectifiers - Arrays - FML-4204S 204235-FML-4204S
Manufacturer: Sanken Win Source Part Number: 204235-FML-4204S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 400V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3PF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 204235-FML-4204S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-4204S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-4204S
Discrete Semiconductor Products - Diodes - Rectifiers FML-4204S
DIODE ARRAY GP 400V 20A TO3PF

DIODE ARRAY GP 400V 20A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FML-4204S FML-4204S-ND 204235-FML-4204S FML-4204S
Product Name 400V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FML-4204S Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-3; TO-3P-3 Full Pack TO-3; TO-3PF TO-3
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data