onsemi Single Diodes FFPF30U60STTU

Description
Diode Standard 600V 30A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFPF30U60STTU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF30U60STTU-ND
Single Diodes FFPF30U60STTU-ND
Diode Standard 600V 30A Through Hole TO-220F-2L

Diode Standard 600V 30A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FFPF30U60STTU - 067183-FFPF30U60STTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF30U60STTU
067183-FFPF30U60STTU
Diodes, Rectifiers - Single - FFPF30U60STTU 067183-FFPF30U60STTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067183-FFPF30U60STTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067183-FFPF30U60STTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 30A Diode and Rectifier - 280-FFPF30U60STTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-FFPF30U60STTU
600V 30A Diode and Rectifier 280-FFPF30U60STTU
DIODE GEN PURP 600V 30A TO220F Product overview: FFPF30U60STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30U60STTU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 30A TO220F Product overview: FFPF30U60STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30U60STTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF30U60STTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF30U60STTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF30U60STTU
DIODE GEN PURP 600V 30A TO220F

DIODE GEN PURP 600V 30A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FFPF30U60STTU-ND 067183-FFPF30U60STTU 280-FFPF30U60STTU FFPF30U60STTU
Product Name Single Diodes Diodes, Rectifiers - Single - FFPF30U60STTU 600V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 2.3 volts 2.3 volts
VR 600 volts
IR 0.0150 mA
Unlock Full Specs
to access all available technical data