Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D2, TO-247-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D2, TO-247-2L
Diode Silicon Carbide Schottky 650V 37A (DC) Through Hole TO-247-2
DIODE SIL CARB 650V 37A TO247-2
DIODE SIL CARB 650V 37A TO247-2
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes |
| Product Number | FFSH3065B | 5556-FFSH3065B-ND | FFSH3065B | FFSH3065B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Active | ||
| Package | TO-247; TO-247-2LD | TO-247 | ||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| VF | 1.7 volts | 1.7 volts |