DIODE VARI CAP 30V 2.8PF SOT23-3 Product overview: FMMV105GTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2.8PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV105GTA can be used for catalog matching and distributor lookup.
Varactors Single 30V Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039186-FMMV105GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.8pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 6
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 350 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE VARI CAP 30V 2.8PF SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-FMMV105GTA | FMMV105GTR-ND | 1039186-FMMV105GTA | FMMV105GTA |
| Product Name | 30V 2.8PF SOT23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - FMMV105GTA | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |