Sanken Electric Co., Ltd. 150V 10A Diode and Rectifier FMEN-210B

Description
DIODE ARR SCHOTT 150V 10A TO220F Product overview: FMEN-210B from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-210B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 150V 10A TO220F Product overview: FMEN-210B from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-210B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 10A Diode and Rectifier
286-FMEN-210B
150V 10A Diode and Rectifier 286-FMEN-210B
DIODE ARR SCHOTT 150V 10A TO220F Product overview: FMEN-210B from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-210B can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 10A TO220F Product overview: FMEN-210B from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-210B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMEN-210B - 872087-FMEN-210B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMEN-210B
872087-FMEN-210B
Diodes, Rectifiers - Arrays - FMEN-210B 872087-FMEN-210B
Manufacturer: Sanken Win Source Part Number: 872087-FMEN-210B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Sanken
Win Source Part Number: 872087-FMEN-210B
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - FMEN-210B-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMEN-210B-ND
Diode Arrays FMEN-210B-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMEN-210B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMEN-210B
Discrete Semiconductor Products - Diodes - Rectifiers FMEN-210B
DIODE ARR SCHOTT 150V 10A TO220F

DIODE ARR SCHOTT 150V 10A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FMEN-210B 872087-FMEN-210B FMEN-210B-ND FMEN-210B
Product Name 150V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - FMEN-210B Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-220; TO-220F TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data