onsemi 8A 600V TO-220 Diode and Rectifier FFPF08S60SNTU

Description
8A 600V General Purpose Rectifier Diode, TO-220-2 Product overview: FFPF08S60SNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60SNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A 600V General Purpose Rectifier Diode, TO-220-2 Product overview: FFPF08S60SNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60SNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 600V TO-220 Diode and Rectifier - 280-FFPF08S60SNTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 600V TO-220 Diode and Rectifier
280-FFPF08S60SNTU
8A 600V TO-220 Diode and Rectifier 280-FFPF08S60SNTU
8A 600V General Purpose Rectifier Diode, TO-220-2 Product overview: FFPF08S60SNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60SNTU can be used for catalog matching and distributor lookup.

8A 600V General Purpose Rectifier Diode, TO-220-2 Product overview: FFPF08S60SNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60SNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF08S60SNTU - 015747-FFPF08S60SNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF08S60SNTU
015747-FFPF08S60SNTU
Diodes, Rectifiers - Single - FFPF08S60SNTU 015747-FFPF08S60SNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015747-FFPF08S60SNTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.4V @ 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015747-FFPF08S60SNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - FFPF08S60SNTU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF08S60SNTU-ND
Single Diodes FFPF08S60SNTU-ND
Diode Standard 600V 8A Through Hole TO-220F-2L

Diode Standard 600V 8A Through Hole TO-220F-2L

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FFPF08S60SNTU
Rectifiers FFPF08S60SNTU
Rectifiers 8A 600V STEALTH II

Rectifiers 8A 600V STEALTH II

Buy Now Datasheet
Diode, Rectifier, 600V, 8A, To-220F; Repetitive Peak Reverse Voltage Onsemi - 88T3383 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 600V, 8A, To-220F; Repetitive Peak Reverse Voltage Onsemi
88T3383
Diode, Rectifier, 600V, 8A, To-220F; Repetitive Peak Reverse Voltage Onsemi 88T3383
DIODE, RECTIFIER, 600V, 8A, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:3.4V; Reverse Recovery Time:25ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, RECTIFIER, 600V, 8A, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:3.4V; Reverse Recovery Time:25ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF08S60SNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF08S60SNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF08S60SNTU
DIODE GEN PURP 600V 8A TO220F-2L

DIODE GEN PURP 600V 8A TO220F-2L

Supplier's Site
Single Diodes - FFPF08S60SNTU - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFPF08S60SNTU
Single Diodes FFPF08S60SNTU
DIODE GEN PURP 600V 8A TO220F-2L

DIODE GEN PURP 600V 8A TO220F-2L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 280-FFPF08S60SNTU 015747-FFPF08S60SNTU FFPF08S60SNTU-ND FFPF08S60SNTU 88T3383 FFPF08S60SNTU FFPF08S60SNTU
Product Name 8A 600V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - FFPF08S60SNTU Single Diodes Rectifiers Diode, Rectifier, 600V, 8A, To-220F; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Rail/Tube TO-220F-2 TO-220 TO-220; TO-220-2 Full Pack
RoHS Compliant RoHS RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data