DIODE SIL CARBIDE 650V 11A 4PQFN
Diode Silicon Carbide Schottky 650V 11A (DC) Surface Mount 4-PQFN (8x8)
DIODE SIL CARBIDE 650V 11A 4PQFN
Schottky Diodes & Rectifiers 650V 10A SIC SBD
DIODE SIL CARBIDE 650V 11A 4PQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSM1065ADKR-ND | FFSM1065A | FFSM1065A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |