Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 1200 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 1200 V, D1, DPAK
Diode Silicon Carbide Schottky 1200V 22.5A (DC) Surface Mount TO-252AA
Diode Silicon Carbide Schottky 1200V 22.5A (DC) Surface Mount TO-252AA
Diode Silicon Carbide Schottky 1200V 22.5A (DC) Surface Mount TO-252AA
SIC SCHOTTKY DIODE, 1.2KV, 8A, TO-252; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 1200V 8A SIC SBD
DIODE SIC 1.2KV 22.5A TO252AA
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | FFSD08120A | 5556-FFSD08120ADKR-ND | 1784262 | 1784651P | 62AC6877 | FFSD08120A | FFSD08120A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 1.2Kv, 8A, To-252; Product Range Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | |||||
| Package | DPAK; DPAK-3 / TO-252-3 | To-252 | TO-252 | TO-252 | TO-252-3 | ||
| Tj | -55 to 175 C (-67 to 347 F) |