Sanken Electric Co., Ltd. 200V 15A Diode and Rectifier FMX-22SL

Description
DIODE ARRAY GP 200V 15A TO220F Product overview: FMX-22SL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-22SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 15A TO220F Product overview: FMX-22SL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-22SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 15A Diode and Rectifier
286-FMX-22SL
200V 15A Diode and Rectifier 286-FMX-22SL
DIODE ARRAY GP 200V 15A TO220F Product overview: FMX-22SL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-22SL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A TO220F Product overview: FMX-22SL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-22SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FMX-22SL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMX-22SL-ND
Diode Arrays FMX-22SL-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FMX-22SL - 1039241-FMX-22SL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMX-22SL
1039241-FMX-22SL
Diodes, Rectifiers - Arrays - FMX-22SL 1039241-FMX-22SL
Manufacturer: Sanken Win Source Part Number: 1039241-FMX-22SL Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 7.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 150μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Sanken
Win Source Part Number: 1039241-FMX-22SL
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 7.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - FMX-22SL - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FMX-22SL
Diode Arrays FMX-22SL
DIODE ARRAY GP 200V 15A TO220-3

DIODE ARRAY GP 200V 15A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMX-22SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMX-22SL
Discrete Semiconductor Products - Diodes - Rectifiers FMX-22SL
DIODE ARRAY GP 200V 15A TO220F

DIODE ARRAY GP 200V 15A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-FMX-22SL FMX-22SL-ND 1039241-FMX-22SL FMX-22SL FMX-22SL
Product Name 200V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FMX-22SL Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220-3 TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
High-voltage switching diode - BAS21SW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers