Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067182-FFPF20UP30DNT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
20A, 300V, Ultrafast Dual Diode
300V 10A Ultrafast Dual Diode, TO-220, Common Cathode Product overview: FFPF20UP30DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP30DNTU can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 300V 10A TO220F
1.3V@10A 11ns Dual Common Cathode 10A 300V TO-220F Fast recovery/high efficiency diode ROHS
RECTIFIER, 300V, 10A, TO-220F; Repetitive Peak Reverse Voltage:300V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:45ns; Forward Surge Current:100A RoHS Compliant: Yes
Rectifiers FAST RECOVERY DIODE/600V 20A
DIODE ARR AVAL 300V 10A TO220F
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 067182-FFPF20UP30DNTU | FFPF20UP30DNTU-ND | FFPF20UP30DNTU | 286-FFPF20UP30DNTU | FFPF20UP30DNTU | FFPF20UP30DNTU | 04M9126 | FFPF20UP30DNTU | FFPF20UP30DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFPF20UP30DNTU | Diode Arrays | Dual 300V 10A TO-220 Diode and Rectifier | Diode Arrays | Diodes >> Fast recovery/high efficiency diode | Rectifier, 300V, 10A, To-220F; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||||
| Life Cycle Stage | Active | Removed | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 300 volts | 300 volts | 300 volts | ||||||
| IR | 0.1000 mA | 0.1000 mA |