onsemi FFSH40120ADN-F085 Diode
onsemi FFSH40120ADN-F085 Diode
onsemi FFSH40120ADN-F085 Diode
Diode Silicon Carbide Schottky 1200V 25A (DC) Through Hole TO-247-3
Silicon Carbide (SiC) Schottky Diode - EliteSiC, 40A, 1200V, D1, TO-247-3L
Schottky Diodes & Rectifiers 1200V 40A AUTO SIC SBD
DIODE SIL CARB 1.2KV 25A TO247-3
DIODE SIL CARB 1.2KV 25A TO247-3
SIC SCHOTTKY DIODE, AEC-Q101, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:40A; Total Capacitive Charge Qc:120nC; Diode Case Style:TO-247; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1784271 | 1784647P | 5556-FFSH40120ADN-F085-ND | FFSH40120ADN-F085 | FFSH40120ADN-F085 | FFSH40120ADN-F085 | FFSH40120ADN-F085 | 62AC6886 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, Aec-Q101, To-247; Product Range Onsemi | |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247-3LD | TO-247 | TO-247; TO-247 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) |