Automotive Silicon Carbide (SiC) Schottky Diode, 650 V Automotive Silicon Carbide (SiC) Schottky Diode, 650 V, 800-REEL Product overview: FFSB3065B-F085 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSB3065B-F085 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337777-FFSB3065B-F0
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 800
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 73A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Capacitance @ Vr, F: 1280pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK (TO-263)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: FFSB3065
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 30 A
Diode Silicon Carbide Schottky 650V 73A (DC) Surface Mount D²PAK (TO-263)
Diode Silicon Carbide Schottky 650V 73A (DC) Surface Mount D²PAK (TO-263)
Diode Silicon Carbide Schottky 650V 73A (DC) Surface Mount D²PAK (TO-263)
DIODE SIL CARBIDE 650V 73A D2PAK
DIODE SIL CARBIDE 650V 73A D2PAK
Schottky Diodes & Rectifiers 650V 30A SIC SBD G EN1.5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-FFSB3065B-F085 | 1337777-FFSB3065B-F085 | 5556-FFSB3065B-F085TR-ND | FFSB3065B-F085 | FFSB3065B-F085 | FFSB3065B-F085 |
| Product Name | Automotive Schottky 650 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 650 volts | 650 volts | ||||
| IR | 0.0400 mA | 0.0400 mA |