Silicon Carbide (SiC) Schottky Diode – EliteSiC, 40 A, 1200 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 40 A, 1200 V, D1, TO-247-2L
Diode Silicon Carbide Schottky 1200V 61A (DC) Through Hole TO-247-2
DIODE SIL CARB 1.2KV 61A TO247-2
Schottky Diodes & Rectifiers 1200V 40A SIC SBD
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSH40120A | FFSH40120A-ND | FFSH40120A | FFSH40120A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Obsolete | Last Shipments |