Sanken Electric Co., Ltd. Single Diodes FML-G22S

Description
Diode Standard 200V 10A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 200V 10A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FML-G22S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FML-G22S-ND
Single Diodes FML-G22S-ND
Diode Standard 200V 10A Through Hole TO-220F-2L

Diode Standard 200V 10A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FML-G22S - 774633-FML-G22S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FML-G22S
774633-FML-G22S
Diodes, Rectifiers - Single - FML-G22S 774633-FML-G22S
Manufacturer: Sanken Win Source Part Number: 774633-FML-G22S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Family Name: FML-G22S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 980mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYW80F-200; FESF8DT; NSF8DTHE3_A/P; NSF8DTHE3/45; Introduction Date: November 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 774633-FML-G22S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FML-G22S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 980mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYW80F-200; FESF8DT; NSF8DTHE3_A/P; NSF8DTHE3/45;
Introduction Date: November 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 10A Diode and Rectifier - 280-FML-G22S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
280-FML-G22S
200V 10A Diode and Rectifier 280-FML-G22S
DIODE GEN PURP 200V 10A TO220F Product overview: FML-G22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G22S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 10A TO220F Product overview: FML-G22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G22S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-G22S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-G22S
Discrete Semiconductor Products - Diodes - Rectifiers FML-G22S
DIODE GEN PURP 200V 10A TO220F

DIODE GEN PURP 200V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FML-G22S-ND 774633-FML-G22S 280-FML-G22S FML-G22S
Product Name Single Diodes Diodes, Rectifiers - Single - FML-G22S 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 0.9800 volts 0.9800 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details
High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 300 volts
View Details