Diode Schottky 650V 14A (DC) Surface Mount D²PAK-3 (TO-263-3)
DIODE SIL CARBIDE 650V 14A TO263
DIODE SIL CARBIDE 650V 14A TO263
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D1, D2PAK-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 10 A, 650 V, D1, D2PAK-2L
DIODE SCHOTTKY 650V 14A D2PAK-3
Schottky Diodes & Rectifiers 650V 10A SIC SBD
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 5556-FFSB1065ATR-ND | FFSB1065A | FFSB1065A | FFSB1065A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |