10A, 200V, Ultrafast Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067175-FFPF10UP20STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Diode Standard 200V 10A Through Hole TO-220F-2L
10A 200V Ultrafast Rectifier Diode, TO-220 Product overview: FFPF10UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF10UP20STU can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 10A TO220F
Rectifiers 10A/200V UltraFast
RECTIFIER, FAST, 10A, 200V, TO-220F; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FFPF10UP20STU | 067175-FFPF10UP20STU | FFPF10UP20STU-ND | 280-FFPF10UP20STU | FFPF10UP20STU | FFPF10UP20STU | 31Y1426 |
| Product Name | Diodes, Rectifiers - Single - FFPF10UP20STU | Single Diodes | 10A 200V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Fast, 10A, 200V, To-220F; Repetitive Peak Reverse Voltage Onsemi | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||||
| VR | 200 volts | ||||||
| IR | 0.1000 mA |