Sanken Electric Co., Ltd. Single Diodes FMY-1036S

Description
Diode Standard 600V 3A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FMY-1036S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMY-1036S-ND
Single Diodes FMY-1036S-ND
Diode Standard 600V 3A Through Hole TO-220F-2L

Diode Standard 600V 3A Through Hole TO-220F-2L

Buy Now Datasheet
Electronic Surplus - FMY-1036S - 1174916-FMY-1036S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FMY-1036S
1174916-FMY-1036S
Electronic Surplus - FMY-1036S 1174916-FMY-1036S
Manufacturer: Sanken Win Source Part Number: 1174916-FMY-1036S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: FMY-1036S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 3A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SF3L60U-4000; SF3L60U-4100; SF3L60U-4112; Introduction Date: October 18, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1174916-FMY-1036S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMY-1036S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SF3L60U-4000; SF3L60U-4100; SF3L60U-4112;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-FMY-1036S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-FMY-1036S
600V 3A Diode and Rectifier 280-FMY-1036S
DIODE GEN PURP 600V 3A TO220F-2L Product overview: FMY-1036S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMY-1036S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A TO220F-2L Product overview: FMY-1036S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMY-1036S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMY-1036S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMY-1036S
Discrete Semiconductor Products - Diodes - Rectifiers FMY-1036S
DIODE GEN PURP 600V 3A TO220F-2L

DIODE GEN PURP 600V 3A TO220F-2L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FMY-1036S-ND 1174916-FMY-1036S 280-FMY-1036S FMY-1036S
Product Name Single Diodes Electronic Surplus - FMY-1036S 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 600 volts
Unlock Full Specs
to access all available technical data