onsemi Single Diodes FFPF20UP40S

Description
20A, 400V, UItrafast Diode
Request a Quote Datasheet
Description
20A, 400V, UItrafast Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FFPF20UP40S - Rochester Electronics
Newburyport, MA, United States
20A, 400V, UItrafast Diode

20A, 400V, UItrafast Diode

Supplier's Site Datasheet
Single Diodes - FFPF20UP40S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF20UP40S-ND
Single Diodes FFPF20UP40S-ND
Diode Standard 400V 20A Through Hole TO-220F-2L

Diode Standard 400V 20A Through Hole TO-220F-2L

Buy Now Datasheet
20A 400V TO-220 Diode and Rectifier - 280-FFPF20UP40S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 400V TO-220 Diode and Rectifier
280-FFPF20UP40S
20A 400V TO-220 Diode and Rectifier 280-FFPF20UP40S
20A 400V Ultrafast Rectifier Diode, TO-220 Product overview: FFPF20UP40S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 400V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF20UP40S can be used for catalog matching and distributor lookup.

20A 400V Ultrafast Rectifier Diode, TO-220 Product overview: FFPF20UP40S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 400V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF20UP40S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF20UP40S - 1174131-FFPF20UP40S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF20UP40S
1174131-FFPF20UP40S
Diodes, Rectifiers - Single - FFPF20UP40S 1174131-FFPF20UP40S
Manufacturer: ON Semiconductor Win Source Part Number: 1174131-FFPF20UP40S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F-2L Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 20A Current - Reverse Leakage at Vr: 50μA at 400V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174131-FFPF20UP40S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F-2L
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 20A
Current - Reverse Leakage at Vr: 50μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF20UP40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF20UP40S
Discrete Semiconductor Products - Diodes - Rectifiers FFPF20UP40S
DIODE GEN PURP 400V 20A TO220F

DIODE GEN PURP 400V 20A TO220F

Supplier's Site
Single Diodes - FFPF20UP40S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFPF20UP40S
Single Diodes FFPF20UP40S
DIODE GEN PURP 400V 20A TO220F

DIODE GEN PURP 400V 20A TO220F

Supplier's Site Datasheet
Rectifier, Single, 20A, 400V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi - 07AH3951 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 20A, 400V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi
07AH3951
Rectifier, Single, 20A, 400V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi 07AH3951
RECTIFIER, SINGLE, 20A, 400V, TO-220FP; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):20A; Diode Configuration:Single ; Forward Voltage VF Max:1.4V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 20A, 400V, TO-220FP; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):20A; Diode Configuration:Single; Forward Voltage VF Max:1.4V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
FFPF20UP40S
Rectifiers FFPF20UP40S
Rectifiers 20A, 400V Uitra Fast Rectifier

Rectifiers 20A, 400V Uitra Fast Rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number FFPF20UP40S FFPF20UP40S-ND 280-FFPF20UP40S 1174131-FFPF20UP40S FFPF20UP40S FFPF20UP40S 07AH3951 FFPF20UP40S
Product Name Single Diodes 20A 400V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - FFPF20UP40S Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier, Single, 20A, 400V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube TO-220 TO-220; TO-220-2 Full Pack TO-220F-2
RoHS Compliant RoHS RoHS
IO 20 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data