Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 919092-FFPF20UA60DNT
Features: Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FFPF20
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
DIODE ARR AVAL 600V 10A TO220F Product overview: FFPF20UA60DNT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UA60DNT can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 10A, 600V
DIODE ARR AVAL 600V 10A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FFPF20UA60DNT-ND | 919092-FFPF20UA60DNT | 286-FFPF20UA60DNT | FFPF20UA60DNT | FFPF20UA60DNT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FFPF20UA60DNT | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220F-3 | Tube | TO-220; TO-220-3 | TO-220 |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3 Full Pack |