onsemi Single Diodes FFSP2065A

Description
Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1990-FFSP2065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1990-FFSP2065A-ND
Single Diodes 1990-FFSP2065A-ND
Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2

Buy Now Datasheet
Single Diodes - 5556-FFSP2065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5556-FFSP2065A-ND
Single Diodes 5556-FFSP2065A-ND
Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSP2065A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSP2065A
Discrete Semiconductor Products - Diodes - Rectifiers FFSP2065A
DIODE SIL CARB 650V 25A TO220-2

DIODE SIL CARB 650V 25A TO220-2

Supplier's Site
Sic Schottky Diode, 650V, 20A, To-220-2; Product Range Onsemi - 48AC1688 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 20A, To-220-2; Product Range Onsemi
48AC1688
Sic Schottky Diode, 650V, 20A, To-220-2; Product Range Onsemi 48AC1688
SIC SCHOTTKY DIODE, 650V, 20A, TO-220-2; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:20A; Total Capacitive Charge Qc:64nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 20A, TO-220-2; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:20A; Total Capacitive Charge Qc:64nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSP2065A
Schottky Diodes & Rectifiers FFSP2065A
Schottky Diodes & Rectifiers SIC TO220 SBD 20A 650V

Schottky Diodes & Rectifiers SIC TO220 SBD 20A 650V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1990-FFSP2065A-ND FFSP2065A 48AC1688 FFSP2065A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 650V, 20A, To-220-2; Product Range Onsemi Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data