onsemi 200V 250mA SOT-23 Diode and Rectifier FLLD261

Description
200V 250mA General Purpose Rectifier Diode, SOT-23, SM Product overview: FLLD261 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 250mA General Purpose Rectifier Diode, SOT-23, SM Product overview: FLLD261 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 250mA SOT-23 Diode and Rectifier
286-FLLD261
200V 250mA SOT-23 Diode and Rectifier 286-FLLD261
200V 250mA General Purpose Rectifier Diode, SOT-23, SM Product overview: FLLD261 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261 can be used for catalog matching and distributor lookup.

200V 250mA General Purpose Rectifier Diode, SOT-23, SM Product overview: FLLD261 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FLLD261 - 114764-FLLD261 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FLLD261
114764-FLLD261
Diodes, Rectifiers - Arrays - FLLD261 114764-FLLD261
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114764-FLLD261 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 200mA Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 5nA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 250mA Family Name: FLLD261 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAS21S; BAV99; BAS21S-T; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114764-FLLD261
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 200mA
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 5nA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250mA
Family Name: FLLD261
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAS21S; BAV99; BAS21S-T;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - FLLD261FSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FLLD261FSTR-ND
Diode Arrays FLLD261FSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FLLD261 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FLLD261
Discrete Semiconductor Products - Diodes - Rectifiers FLLD261
DIODE ARRAY GP 100V 250MA SOT23

DIODE ARRAY GP 100V 250MA SOT23

Supplier's Site
Small Signal Diode 100V 250Ma To236Ab; Diode Configuration Onsemi - 58K1499 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode 100V 250Ma To236Ab; Diode Configuration Onsemi
58K1499
Small Signal Diode 100V 250Ma To236Ab; Diode Configuration Onsemi 58K1499
SMALL SIGNAL DIODE 100V 250mA TO236AB; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.4V; Reverse Recovery Time:400ns; Forward Surge Current:3A RoHS Compliant: Yes

SMALL SIGNAL DIODE 100V 250mA TO236AB; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.4V; Reverse Recovery Time:400ns; Forward Surge Current:3A RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 0.25A, 100V, Sot-23; Diode Configuration Onsemi - 29X6706 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.25A, 100V, Sot-23; Diode Configuration Onsemi
29X6706
Diode, Small Signal, 0.25A, 100V, Sot-23; Diode Configuration Onsemi 29X6706
DIODE, SMALL SIGNAL, 0.25A, 100V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.4V; Reverse Recovery Time:400ns; Forward Surge Current:3A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.25A, 100V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:250mA; Forward Voltage Max:1.4V; Reverse Recovery Time:400ns; Forward Surge Current:3A RoHS Compliant: Yes

Supplier's Site
Diode Arrays - FLLD261 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FLLD261
Diode Arrays FLLD261
DIODE ARRAY GP 100V 250MA SOT23

DIODE ARRAY GP 100V 250MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes Diode Arrays
Product Number 286-FLLD261 114764-FLLD261 FLLD261FSTR-ND FLLD261 58K1499 FLLD261
Product Name 200V 250mA SOT-23 Diode and Rectifier Diodes, Rectifiers - Arrays - FLLD261 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode 100V 250Ma To236Ab; Diode Configuration Onsemi Diode Arrays
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data