Sanken Electric Co., Ltd. Diode Arrays FMM-22R

Description
Diode Array 1 Pair Common Anode Standard 200V 10A Through Hole TO-220-3 Full Pack
Request a Quote
Description
Diode Array 1 Pair Common Anode Standard 200V 10A Through Hole TO-220-3 Full Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1028026-FMM-22R is a silicon diode designed for commercial frequency rectification applications. It features a resin molded structure and is rated for a maximum transient peak reverse voltage of 250 V and a peak reverse voltage of 200 V. The average forward current capability is 10 A, with a peak surge forward current of 100 A for half sinewave conditions. The forward voltage drop is a maximum of 1.1 V at 5 A, and the reverse leakage current is limited to 10 µA at 200 V. This diode operates within a junction temperature range of -40°C to +150°C and has a thermal resistance of 4.0 °C/W between the junction and case. The device is packaged in a TO-220-3 Full Pack configuration, suitable for through-hole mounting. It is important to note that this product is classified as obsolete, which may affect availability and support for future projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1028026-FMM-22R is a silicon diode designed for commercial frequency rectification applications. It features a resin molded structure and is rated for a maximum transient peak reverse voltage of 250 V and a peak reverse voltage of 200 V. The average forward current capability is 10 A, with a peak surge forward current of 100 A for half sinewave conditions. The forward voltage drop is a maximum of 1.1 V at 5 A, and the reverse leakage current is limited to 10 µA at 200 V. This diode operates within a junction temperature range of -40°C to +150°C and has a thermal resistance of 4.0 °C/W between the junction and case. The device is packaged in a TO-220-3 Full Pack configuration, suitable for through-hole mounting. It is important to note that this product is classified as obsolete, which may affect availability and support for future projects.

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMM-22R-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMM-22R-ND
Diode Arrays FMM-22R-ND
Diode Array 1 Pair Common Anode Standard 200V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Anode Standard 200V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1028026-FMM-22R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1028026-FMM-22R
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1028026-FMM-22R
Win Source Part Number: 1028026-FMM-22R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F Alternative Parts (Cross-Reference): MBRF2545CT-E3/45; MBRF2545CT/45; STPS20H100CFP; FFPF20UP60DNTU; STTH1002CFP; STTH1602CFPFMM-22R DK; FMM22R; FMM22R DK; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Sanken Other Names: FMM-22R DK Product Status: Obsolete

Win Source Part Number: 1028026-FMM-22R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Alternative Parts (Cross-Reference): MBRF2545CT-E3/45; MBRF2545CT/45; STPS20H100CFP; FFPF20UP60DNTU; STTH1002CFP; STTH1602CFPFMM-22R DK; FMM22R; FMM22R DK;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: FMM-22R DK
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
200V 10A Diode and Rectifier
286-FMM-22R
200V 10A Diode and Rectifier 286-FMM-22R
DIODE ARRAY GP 200V 10A TO220F Product overview: FMM-22R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-22R can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO220F Product overview: FMM-22R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-22R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FMM-22R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FMM-22R
Diode Arrays FMM-22R
DIODE ARRAY GP 200V 10A TO220F

DIODE ARRAY GP 200V 10A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMM-22R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMM-22R
Discrete Semiconductor Products - Diodes - Rectifiers FMM-22R
DIODE ARRAY GP 200V 10A TO220F

DIODE ARRAY GP 200V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FMM-22R-ND 1028026-FMM-22R 286-FMM-22R FMM-22R FMM-22R
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 200V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode Common Anode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack Bulk TO-220; TO-220-3 Full Pack TO-220
Diode Type Standard
Unlock Full Specs
to access all available technical data