Win Source Part Number: 1005167-FML-13S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 2.5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 50 µA @ 300 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: FML-13S DK
Product Status: Obsolete
DIODE ARRAY GP 300V 5A TO220F Product overview: FML-13S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-13S can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 300V 5A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1005167-FML-13S | 286-FML-13S | FML-13S-ND | FML-13S |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 300V 5A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 300 volts | |||
| IR | 0.0500 mA | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |