Manufacturer: Sanken
Win Source Part Number: 774625-FMB-G19L
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Schottky
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 5mA @ 90V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMB-G19L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 4A
Voltage - DC Reverse (Vr) (Maximum): 90V
Alternative Parts (Cross-Reference): FMB-G19L-T;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Schottky 90V 4A Through Hole TO-220F-2L
DIODE SCHOTTKY 90V 4A TO220F-2L
DIODE SCHOTTKY 90V 4A TO220F-2L
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 774625-FMB-G19L | FMB-G19L-ND | FMB-G19L | FMB-G19L |
| Product Name | Diodes, Rectifiers - Single - FMB-G19L | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.8100 volts | 0.8100 volts | 0.8100 volts |