Diode Standard 600V 8A Through Hole TO-220F-2L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174108-FFPF08S60STT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: FFPF08S60ST
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 2.6V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFV10TF6S; NSF8JTHE3_A/P; BYC8X-600;
Introduction Date: January 04, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
8A, 600V, STEALTH™ II Diode, 1000-TUBE Product overview: FFPF08S60STTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60STTU can be used for catalog matching and distributor lookup.
Rectifiers 8A, 600V STEALTH II Rectifier
DIODE GEN PURP 600V 8A TO220F-2L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FFPF08S60STTU-ND | 1174108-FFPF08S60STTU | 280-FFPF08S60STTU | FFPF08S60STTU | FFPF08S60STTU |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FFPF08S60STTU | 8A 600V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 2.6 volts | 2.6 volts | |||
| VR | 600 volts | ||||
| IR | 0.1000 mA |