onsemi Single Diodes FFPF15U120STU

Description
Diode Standard 1200V 15A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 1200V 15A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFPF15U120STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF15U120STU-ND
Single Diodes FFPF15U120STU-ND
Diode Standard 1200V 15A Through Hole TO-220F-2L

Diode Standard 1200V 15A Through Hole TO-220F-2L

Buy Now Datasheet
1.2KV 15A Diode and Rectifier - 280-FFPF15U120STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 15A Diode and Rectifier
280-FFPF15U120STU
1.2KV 15A Diode and Rectifier 280-FFPF15U120STU
DIODE GEN PURP 1.2KV 15A TO220F Product overview: FFPF15U120STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15U120STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 15A TO220F Product overview: FFPF15U120STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15U120STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF15U120STU - 774521-FFPF15U120STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF15U120STU
774521-FFPF15U120STU
Diodes, Rectifiers - Single - FFPF15U120STU 774521-FFPF15U120STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774521-FFPF15U120STU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 15μA @ 1200V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: FFPF15U120S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): HERAF1608G C0G; CRNA25-1200; RRD20TJ10SGC9; GPAF1607; Introduction Date: August 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774521-FFPF15U120STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: FFPF15U120S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): HERAF1608G C0G; CRNA25-1200; RRD20TJ10SGC9; GPAF1607;
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF15U120STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF15U120STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF15U120STU
DIODE GEN PURP 1.2KV 15A TO220F

DIODE GEN PURP 1.2KV 15A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number FFPF15U120STU-ND 280-FFPF15U120STU 774521-FFPF15U120STU FFPF15U120STU
Product Name Single Diodes 1.2KV 15A Diode and Rectifier Diodes, Rectifiers - Single - FFPF15U120STU Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Rail/Tube
RoHS Compliant RoHS
IO 15 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data