Sanken Electric Co., Ltd. Diode Arrays FMX-2203

Description
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMX-2203-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMX-2203-ND
Diode Arrays FMX-2203-ND
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FMX-2203 - 1174909-FMX-2203 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMX-2203
1174909-FMX-2203
Diodes, Rectifiers - Arrays - FMX-2203 1174909-FMX-2203
Manufacturer: Sanken Win Source Part Number: 1174909-FMX-2203 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 300V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220-3 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 10A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): SF165C; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1174909-FMX-2203
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220-3
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): SF165C;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 20A Diode and Rectifier
286-FMX-2203
300V 20A Diode and Rectifier 286-FMX-2203
DIODE ARRAY GP 300V 20A TO220F Product overview: FMX-2203 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-2203 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 20A TO220F Product overview: FMX-2203 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-2203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMX-2203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMX-2203
Discrete Semiconductor Products - Diodes - Rectifiers FMX-2203
DIODE ARRAY GP 300V 20A TO220F

DIODE ARRAY GP 300V 20A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number FMX-2203-ND 1174909-FMX-2203 286-FMX-2203 FMX-2203
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FMX-2203 300V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-220; TO-220-3 Full Pack Bulk TO-220
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data