Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016317-FMKA130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon, DO-214AC
1.0 Schottky Power Rectifier, DO-214AC (SMA), 5000-TAPE REEL Product overview: FMKA130L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMKA130L can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 30V 1A DO214AC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 016317-FMKA130L | FMKA130L | 280-FMKA130L | FMKA130L-ND | FMKA130L |
| Product Name | Diodes, Rectifiers - Single - FMKA130L | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| Package | SMA; SMA (DO-214AC) | DO-214AC | Tape and Reel | ||
| VF | 0.4100 volts | 0.4100 volts |