onsemi Single Diodes FFPF04F150STU

Description
Diode Standard 1500V 4A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 1500V 4A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFPF04F150STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF04F150STU-ND
Single Diodes FFPF04F150STU-ND
Diode Standard 1500V 4A Through Hole TO-220F-2L

Diode Standard 1500V 4A Through Hole TO-220F-2L

Buy Now Datasheet
1.5KV 4A Diode and Rectifier - 280-FFPF04F150STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 4A Diode and Rectifier
280-FFPF04F150STU
1.5KV 4A Diode and Rectifier 280-FFPF04F150STU
DIODE GEN PURP 1.5KV 4A TO220F Product overview: FFPF04F150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04F150STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 4A TO220F Product overview: FFPF04F150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04F150STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF04F150STU - 204158-FFPF04F150STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF04F150STU
204158-FFPF04F150STU
Diodes, Rectifiers - Single - FFPF04F150STU 204158-FFPF04F150STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204158-FFPF04F150STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 4A Reverse Recovery Time (trr): 170ns Current - Reverse Leakage @ Vr: 5μA @ 1500V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204158-FFPF04F150STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 4A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF04F150STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF04F150STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF04F150STU
DIODE GEN PURP 1.5KV 4A TO220F

DIODE GEN PURP 1.5KV 4A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number FFPF04F150STU-ND 280-FFPF04F150STU 204158-FFPF04F150STU FFPF04F150STU
Product Name Single Diodes 1.5KV 4A Diode and Rectifier Diodes, Rectifiers - Single - FFPF04F150STU Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Rail/Tube
RoHS Compliant RoHS
IO 4 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data