Diode Array 1 Pair Common Anode Standard 400V 8A Through Hole TO-220-3 Full Pack
Manufacturer: Sanken
Win Source Part Number: 1039135-FMG-24S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 2V @ 5A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 500μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 8A TO220F
DIODE ARRAY GP 400V 8A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | FMG-24S-ND | 1039135-FMG-24S | FMG-24S | FMG-24S |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FMG-24S | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Anode | Common Anode | ||
| RoHS Compliant | RoHS | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220 | TO-220; TO-220-3 Full Pack |
| Diode Type | Standard |