Diode Silicon Carbide Schottky 650V 10.1A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 10.1A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 10.1A (DC) Surface Mount D²PAK-2 (TO-263-2)
Silicon Carbide (SiC) Schottky Diode - EliteSiC, 8A, 650V, D2, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 650 V
DIODE SIL CARB 650V 10.1A D2PAK
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSB0865B-F085CT-ND | FFSB0865B-F085 | FFSB0865B-F085 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |