Rectifier Diode, 1 Phase, 2 Element, 6A, 200V V(RRM), Silicon
Tube Through Hole Standard 1Pair Common Cathode Diode Array 1.2V @ 6A 6A 35ns 200V Product overview: FFPF06U20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.2V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF06U20DNTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038600-FFPF06U20DNT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 6A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-220-3 Full Pack
DIODE ARR AVAL 200V 6A TO220F
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FFPF06U20DNTU | 286-FFPF06U20DNTU | 1038600-FFPF06U20DNTU | FFPF06U20DNTU-ND | FFPF06U20DNTU |
| Product Name | Through-Hole 1.2V 6A Diode and Rectifier | Diodes, Rectifiers - Arrays - FFPF06U20DNTU | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 6 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |