Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount D²PAK-2 (TO-263-2)
Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount D²PAK-2 (TO-263-2)
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D2, D2PAK-2L Silicon Carbide (SiC) Schottky Diode - EliteSiC, 10 A, 650 V, D2, D2PAK-2L
DIODE SIL CARB 650V 27A D2PAK-2
DIODE SIL CARB 650V 27A D2PAK-2
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 5556-FFSB1065BCT-ND | FFSB1065B | FFSB1065B | FFSB1065B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | Active | ||
| Package | D2PAK; D2PAK2 (TO-263-2L) | D2PAK | ||
| VF | 1.7 volts | 1.7 volts |