onsemi Schottky Diodes & Rectifiers FFSH2065A

Description
650V 20A SIC SBD
Request a Quote Datasheet
Description
650V 20A SIC SBD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1784268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784268
Schottky Diodes & Rectifiers 1784268
650V 20A SIC SBD

650V 20A SIC SBD

Supplier's Site
Schottky Diodes & Rectifiers - 1784433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784433
Schottky Diodes & Rectifiers 1784433
650V 20A SIC SBD

650V 20A SIC SBD

Supplier's Site
Schottky Diodes & Rectifiers - 1784433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784433P
Schottky Diodes & Rectifiers 1784433P
650V 20A SIC SBD

650V 20A SIC SBD

Supplier's Site
 - FFSH2065A - Rochester Electronics
Newburyport, MA, United States
FFSH2065A - SiC Diode - 650 V, 20 A

FFSH2065A - SiC Diode - 650 V, 20 A

Supplier's Site Datasheet
 - FFSH2065A - Rochester Electronics
Newburyport, MA, United States
FFSH2065A - SiC Diode - 650 V, 20 A

FFSH2065A - SiC Diode - 650 V, 20 A

Supplier's Site Datasheet
Single Diodes - FFSH2065AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFSH2065AOS-ND
Single Diodes FFSH2065AOS-ND
Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-247-2

Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-247-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSH2065A
Schottky Diodes & Rectifiers FFSH2065A
Schottky Diodes & Rectifiers 650V 20A SIC SBD

Schottky Diodes & Rectifiers 650V 20A SIC SBD

Buy Now Datasheet
Sic Schottky Diode, 650V, 20A, To-247; Product Range Onsemi - 62AC6883 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 20A, To-247; Product Range Onsemi
62AC6883
Sic Schottky Diode, 650V, 20A, To-247; Product Range Onsemi 62AC6883
SIC SCHOTTKY DIODE, 650V, 20A, TO-247; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:20A; Total Capacitive Charge Qc:64nC; Diode Case Style:TO-247; No. of Pins:2 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 20A, TO-247; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:20A; Total Capacitive Charge Qc:64nC; Diode Case Style:TO-247; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSH2065A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSH2065A
Discrete Semiconductor Products - Diodes - Rectifiers FFSH2065A
DIODE SIL CARB 650V 25A TO247-2

DIODE SIL CARB 650V 25A TO247-2

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1784268 1784433P FFSH2065A FFSH2065AOS-ND FFSH2065A 62AC6883 FFSH2065A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Sic Schottky Diode, 650V, 20A, To-247; Product Range Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data