Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067168-FFPF06U150STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06U150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06U150STU can be used for catalog matching and distributor lookup.
Diode Standard 1500V 6A Through Hole TO-220F-2L
DIODE GEN PURP 1.5KV 6A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 067168-FFPF06U150STU | 280-FFPF06U150STU | FFPF06U150STU-ND | FFPF06U150STU |
| Product Name | Diodes, Rectifiers - Single - FFPF06U150STU | 1.5KV 6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.8 volts | 1.8 volts | ||
| VR | 1500 volts | |||
| IR | 0.0100 mA | |||
| trr | 150 ns |