Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 100V 20A TO220F Product overview: FMEN-220A from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-220A can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1174729-FMEN-220A
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR2090CTe3/TU; MBR20100CE; VSK16100;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTTKY 100V TO220F
DIODE ARR SCHOTT 100V 20A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FMEN-220A-ND | 286-FMEN-220A | 1174729-FMEN-220A | FMEN-220A | FMEN-220A |
| Product Name | Diode Arrays | 100V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - FMEN-220A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 Full Pack | TO-220 | |
| Diode Type | Schottky; Schottky | Schottky |