Silicon Carbide (SiC) Schottky Diode - EliteSiC, 10A, 1200V, D1, D2PAK Automotive Silicon Carbide (SiC) Schottky Diode, 1200V
Diode Silicon Carbide Schottky 1200V 21A (DC) Surface Mount D²PAK (TO-263)
Diode Silicon Carbide Schottky 1200V 21A (DC) Surface Mount D²PAK (TO-263)
Diode Silicon Carbide Schottky 1200V 21A (DC) Surface Mount D²PAK (TO-263)
Schottky Diodes & Rectifiers 1200V 10A AUTO SIC SBD
DIODE SIL CARB 1.2KV 21A D2PAK
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-263; Product Range:-; Diode Configuration:Single
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSB10120A-F085 | 5556-FFSB10120A-F085DKR-ND | FFSB10120A-F085 | FFSB10120A-F085 | 84AC6672 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1.2Kv, 10A, To-263; Product Range Onsemi | |
| Life Cycle Stage | Active | Active |