onsemi Single Diodes FFSP3065A

Description
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2L
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5556-FFSP3065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5556-FFSP3065A-ND
Single Diodes 5556-FFSP3065A-ND
Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2L

Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2L

Buy Now Datasheet
Schottky 650V 30A Diode and Rectifier - 2042-FFSP3065A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 650V 30A Diode and Rectifier
2042-FFSP3065A
Schottky 650V 30A Diode and Rectifier 2042-FFSP3065A
SiC Schottky Diodes 650V SiC SBD 30A Product overview: FFSP3065A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSP3065A can be used for catalog matching and distributor lookup.

SiC Schottky Diodes 650V SiC SBD 30A Product overview: FFSP3065A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSP3065A can be used for catalog matching and distributor lookup.

Supplier's Site
 - FFSP3065A - Rochester Electronics
Newburyport, MA, United States
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-220-2L

Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 650 V, D1, TO-220-2L

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSP3065A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSP3065A
Discrete Semiconductor Products - Diodes - Rectifiers FFSP3065A
DIODE SIL CARB 650V 30A TO220-2L

DIODE SIL CARB 650V 30A TO220-2L

Supplier's Site
Sic Schottky Diode, 650V, 30A, To-220-2; Product Range Onsemi - 48AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 30A, To-220-2; Product Range Onsemi
48AC1689
Sic Schottky Diode, 650V, 30A, To-220-2; Product Range Onsemi 48AC1689
SIC SCHOTTKY DIODE, 650V, 30A, TO-220-2; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:30A; Total Capacitive Charge Qc:100nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 30A, TO-220-2; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:30A; Total Capacitive Charge Qc:100nC; Diode Case Style:TO-220; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSP3065A
Schottky Diodes & Rectifiers FFSP3065A
Schottky Diodes & Rectifiers 650V SiC SBD 30A

Schottky Diodes & Rectifiers 650V SiC SBD 30A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 5556-FFSP3065A-ND 2042-FFSP3065A FFSP3065A FFSP3065A 48AC1689 FFSP3065A
Product Name Single Diodes Schottky 650V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 650V, 30A, To-220-2; Product Range Onsemi Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data