onsemi Dual 20A 600V Diode and Rectifier FFPF20UA60DN

Description
20A, 600V, Ultrafast II Dual Diode, 1000-TUBE Product overview: FFPF20UA60DN from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UA60DN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 600V, Ultrafast II Dual Diode, 1000-TUBE Product overview: FFPF20UA60DN from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UA60DN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20A 600V Diode and Rectifier
286-FFPF20UA60DN
Dual 20A 600V Diode and Rectifier 286-FFPF20UA60DN
20A, 600V, Ultrafast II Dual Diode, 1000-TUBE Product overview: FFPF20UA60DN from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UA60DN can be used for catalog matching and distributor lookup.

20A, 600V, Ultrafast II Dual Diode, 1000-TUBE Product overview: FFPF20UA60DN from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UA60DN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FFPF20UA60DN - 1174127-FFPF20UA60DN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFPF20UA60DN
1174127-FFPF20UA60DN
Diodes, Rectifiers - Arrays - FFPF20UA60DN 1174127-FFPF20UA60DN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174127-FFPF20UA60DN Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: FFPF20UA60DN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-3 Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SFF1008G D0G; SFF1007G D0G; HERF1006G; Introduction Date: May 31, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174127-FFPF20UA60DN
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: FFPF20UA60DN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F-3
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SFF1008G D0G; SFF1007G D0G; HERF1006G;
Introduction Date: May 31, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
 - FFPF20UA60DN - Rochester Electronics
Newburyport, MA, United States
20A, 600V, Ultrafast II Dual Diode

20A, 600V, Ultrafast II Dual Diode

Supplier's Site Datasheet
Diode Arrays - FFPF20UA60DN-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFPF20UA60DN-ND
Diode Arrays FFPF20UA60DN-ND
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FFPF20UA60DN
Rectifiers FFPF20UA60DN
Rectifiers 600V, 20A Ultrafast II

Rectifiers 600V, 20A Ultrafast II

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF20UA60DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF20UA60DN
Discrete Semiconductor Products - Diodes - Rectifiers FFPF20UA60DN
DIODE ARR AVAL 600V 10A TO220F

DIODE ARR AVAL 600V 10A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers Rectifiers
Product Number 286-FFPF20UA60DN 1174127-FFPF20UA60DN FFPF20UA60DN FFPF20UA60DN-ND FFPF20UA60DN FFPF20UA60DN
Product Name Dual 20A 600V Diode and Rectifier Diodes, Rectifiers - Arrays - FFPF20UA60DN Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 Full Pack TO-220F TO-220
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data