Diode Standard 400V 10A Through Hole TO-220F-2L
DIODE GEN PURP 400V 10A TO220F Product overview: FMXA-1104S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMXA-1104S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 040317-FMXA-1104S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Family Name: FMXA-1104S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Introduction Date: December 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 10A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | FMXA-1104S-ND | 280-FMXA-1104S | 040317-FMXA-1104S | FMXA-1104S |
| Product Name | Single Diodes | 400V 10A Diode and Rectifier | Diodes, Rectifiers - Single - FMXA-1104S | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Tube | |||
| Diode Type | Standard | |||
| VF | 1.5 volts | 1.5 volts |