Micro Commercial Components Corp. Diodes, Rectifiers - Single - FR10M-TP FR10M-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040021-FR10M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1040021-FR10M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR10M-TP - 1040021-FR10M-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR10M-TP
1040021-FR10M-TP
Diodes, Rectifiers - Single - FR10M-TP 1040021-FR10M-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1040021-FR10M-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1040021-FR10M-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - FR10M-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FR10M-TPMSTR-ND
Single Diodes FR10M-TPMSTR-ND
Diode Standard 1000V 10A Surface Mount DO-214AB (SMC)

Diode Standard 1000V 10A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FR10M-TP
Rectifiers FR10M-TP
Rectifiers 10A FAST RECOVEY RECTIFIER

Rectifiers 10A FAST RECOVEY RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FR10M-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR10M-TP
Discrete Semiconductor Products - Diodes - Rectifiers FR10M-TP
DIODE GEN PURP 1KV 10A DO214AB

DIODE GEN PURP 1KV 10A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1040021-FR10M-TP FR10M-TPMSTR-ND FR10M-TP FR10M-TP
Product Name Diodes, Rectifiers - Single - FR10M-TP Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 1000 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220680 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N6642 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers