Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220-2L
SiC Schottky Diodes TranSic_HV Product overview: FFSP10120A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSP10120A can be used for catalog matching and distributor lookup.
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 1200 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 1200 V, D1, TO-220-2L
Manufacturer: ON Semiconductor
Win Source Part Number: 871747-FFSP10120A
Features: Diode Silicon Carbide Schottky 10A (DC) Through Hole TO-220-2L
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: FFSP10120
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2L
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FFSP10120AOS, FFSP10120A-ND
DIODE SIL CARB 1.2KV 10A TO220L
Schottky Diodes & Rectifiers TranSic_HV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 5556-FFSP10120A-ND | 2042-FFSP10120A | FFSP10120A | 871747-FFSP10120A | FFSP10120A | FFSP10120A |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - FFSP10120A | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |