Sanken Electric Co., Ltd. Diodes, Rectifiers - Arrays - FML-12S FML-12S

Description
Manufacturer: Sanken Win Source Part Number: 1039149-FML-12S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 2.5A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1039149-FML-12S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 2.5A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FML-12S - 1039149-FML-12S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FML-12S
1039149-FML-12S
Diodes, Rectifiers - Arrays - FML-12S 1039149-FML-12S
Manufacturer: Sanken Win Source Part Number: 1039149-FML-12S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 2.5A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1039149-FML-12S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2.5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - FML-12S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FML-12S-ND
Diode Arrays FML-12S-ND
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-12S
Discrete Semiconductor Products - Diodes - Rectifiers FML-12S
DIODE ARRAY GP 200V 5A TO220F

DIODE ARRAY GP 200V 5A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1039149-FML-12S FML-12S-ND FML-12S
Product Name Diodes, Rectifiers - Arrays - FML-12S Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Active Removed
VF 0.9800 volts 0.9800 volts
VR 200 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details