Diode Silicon Carbide Schottky 650V 9.6A (DC) Surface Mount 4-PQFN (8x8)
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D1, Power88 Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D1, Power88
DIODE SIL CARB 650V 9.6A 4PQFN
Schottky Diodes & Rectifiers 650V 8A SIC SBD
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 488-FFSM0865ATR-ND | FFSM0865A | FFSM0865A | FFSM0865A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |